Quantum Storage Systems Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage QUS985MOBBL

Description
HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:12"; External Width:18.25"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:12"; External Width:18.25"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage - 42AC6060 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage
42AC6060
Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage 42AC6060
HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:12"; External Width:18.25"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:12"; External Width:18.25"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6060
Product Name Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Pallet Trucks - 6843844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Platform Truck
Capacity 5512 lbs (2500 kg)
View Details