Quantum Storage Systems Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage QUS984MOBBL

Description
HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:11"; External Width:16.5"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Description
HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:11"; External Width:16.5"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hulk 30 Container, part number 42AC6059, features external dimensions of 29.875 inches in length, 16.5 inches in width, and 11 inches in height. It is designed for efficient storage and organization, making it suitable for various engineering and industrial applications. The container is blue in color and is RoHS compliant, indicating it meets environmental standards. The product is part of a series that includes multiple sizes and colors, allowing for flexibility in storage solutions. Its robust design is intended to withstand regular use in demanding environments.

Datasheet Summary
Powered by GS/AI

The Hulk 30 Container, part number 42AC6059, features external dimensions of 29.875 inches in length, 16.5 inches in width, and 11 inches in height. It is designed for efficient storage and organization, making it suitable for various engineering and industrial applications. The container is blue in color and is RoHS compliant, indicating it meets environmental standards. The product is part of a series that includes multiple sizes and colors, allowing for flexibility in storage solutions. Its robust design is intended to withstand regular use in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage - 42AC6059 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage
42AC6059
Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage 42AC6059
HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:11"; External Width:16.5"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:11"; External Width:16.5"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6059
Product Name Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Pallet Trucks - 6843844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Platform Truck
Capacity 5512 lbs (2500 kg)
View Details