Quantum Storage Systems Hulk 30 Conatiner, Red; Bin Colour Quantum Storage QUS974RD

Description
HULK 30" CONATINER, RED; Bin Colour:Red; External Height:11"; External Width:16.5"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HULK 30" CONATINER, RED; Bin Colour:Red; External Height:11"; External Width:16.5"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hulk 30 Conatiner, Red; Bin Colour Quantum Storage - 44AC7219 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 30 Conatiner, Red; Bin Colour Quantum Storage
44AC7219
Hulk 30 Conatiner, Red; Bin Colour Quantum Storage 44AC7219
HULK 30" CONATINER, RED; Bin Colour:Red; External Height:11"; External Width:16.5"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 30" CONATINER, RED; Bin Colour:Red; External Height:11"; External Width:16.5"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7219
Product Name Hulk 30 Conatiner, Red; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 7846030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Aluminum
View Details