Quantum Storage Systems Hulk 30 Conatiner, Yellow; Bin Colour Quantum Storage QUS970YL

Description
HULK 30" CONATINER, YELLOW; Bin Colour:Yellow; External Height:7"; External Width:8.25"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HULK 30" CONATINER, YELLOW; Bin Colour:Yellow; External Height:7"; External Width:8.25"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hulk 30 Conatiner, Yellow; Bin Colour Quantum Storage - 44AC7214 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 30 Conatiner, Yellow; Bin Colour Quantum Storage
44AC7214
Hulk 30 Conatiner, Yellow; Bin Colour Quantum Storage 44AC7214
HULK 30" CONATINER, YELLOW; Bin Colour:Yellow; External Height:7"; External Width:8.25"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 30" CONATINER, YELLOW; Bin Colour:Yellow; External Height:7"; External Width:8.25"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7214
Product Name Hulk 30 Conatiner, Yellow; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 1038688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 220 lbs (100 kg)
View Details