Quantum Storage Systems Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage QUS970BL

Description
HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:7"; External Width:8.25"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:7"; External Width:8.25"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage - 44AC7212 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage
44AC7212
Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage 44AC7212
HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:7"; External Width:8.25"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:7"; External Width:8.25"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7212
Product Name Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Platform Trolleys - 4442486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 882 lbs (400 kg)
Material Steel
Length 41 inch (1050 mm)
View Details