Quantum Storage Systems Hulk 24 Conatiner, Red; Bin Colour Quantum Storage QUS955RD

Description
HULK 24" CONATINER, RED; Bin Colour:Red; External Height:12"; External Width:18.25"; External Depth:23.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Description
HULK 24" CONATINER, RED; Bin Colour:Red; External Height:12"; External Width:18.25"; External Depth:23.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hulk 24 Container in red is designed for efficient storage and organization. It features external dimensions of 23.875 inches in length, 18.25 inches in width, and 12 inches in height. The container is made from durable materials and is RoHS compliant, ensuring it meets environmental standards. This product is suitable for various applications where reliable storage solutions are required. The carrying capacity is not specified, which may be a consideration for potential users. The container is part of a series that includes multiple sizes and colors, allowing for flexibility in storage options.

Datasheet Summary
Powered by GS/AI

The Hulk 24 Container in red is designed for efficient storage and organization. It features external dimensions of 23.875 inches in length, 18.25 inches in width, and 12 inches in height. The container is made from durable materials and is RoHS compliant, ensuring it meets environmental standards. This product is suitable for various applications where reliable storage solutions are required. The carrying capacity is not specified, which may be a consideration for potential users. The container is part of a series that includes multiple sizes and colors, allowing for flexibility in storage options.

Suppliers

Company
Product
Description
Supplier Links
Hulk 24 Conatiner, Red; Bin Colour Quantum Storage - 44AC7206 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 24 Conatiner, Red; Bin Colour Quantum Storage
44AC7206
Hulk 24 Conatiner, Red; Bin Colour Quantum Storage 44AC7206
HULK 24" CONATINER, RED; Bin Colour:Red; External Height:12"; External Width:18.25"; External Depth:23.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 24" CONATINER, RED; Bin Colour:Red; External Height:12"; External Width:18.25"; External Depth:23.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7206
Product Name Hulk 24 Conatiner, Red; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Platform Trolleys - 8517537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Material Steel
Length 32 inch (820 mm)
View Details