Quantum Storage Systems Hulk 24 Conatiner, Clear; Bin Colour Quantum Storage QUS955CL

Description
HULK 24" CONATINER, CLEAR; Bin Colour:Transparent; External Height:12"; External Width:18.25"; External Depth:23.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HULK 24" CONATINER, CLEAR; Bin Colour:Transparent; External Height:12"; External Width:18.25"; External Depth:23.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hulk 24 Conatiner, Clear; Bin Colour Quantum Storage - 42AC6049 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 24 Conatiner, Clear; Bin Colour Quantum Storage
42AC6049
Hulk 24 Conatiner, Clear; Bin Colour Quantum Storage 42AC6049
HULK 24" CONATINER, CLEAR; Bin Colour:Transparent; External Height:12"; External Width:18.25"; External Depth:23.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 24" CONATINER, CLEAR; Bin Colour:Transparent; External Height:12"; External Width:18.25"; External Depth:23.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6049
Product Name Hulk 24 Conatiner, Clear; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 2924043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Steel
Length 35 inch (900 mm)
View Details