Quantum Storage Systems Hulk 24 Conatiner, Red; Bin Colour Quantum Storage QUS952RD

Description
HULK 24" CONATINER, RED; Bin Colour:Red; External Height:7"; External Width:11"; External Depth:23.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HULK 24" CONATINER, RED; Bin Colour:Red; External Height:7"; External Width:11"; External Depth:23.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hulk 24 Conatiner, Red; Bin Colour Quantum Storage - 44AC7197 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 24 Conatiner, Red; Bin Colour Quantum Storage
44AC7197
Hulk 24 Conatiner, Red; Bin Colour Quantum Storage 44AC7197
HULK 24" CONATINER, RED; Bin Colour:Red; External Height:7"; External Width:11"; External Depth:23.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 24" CONATINER, RED; Bin Colour:Red; External Height:7"; External Width:11"; External Depth:23.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7197
Product Name Hulk 24 Conatiner, Red; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details