Quantum Storage Systems Hulk 24 Conatiner, Blue; Bin Colour Quantum Storage QUS952BL

Description
HULK 24" CONATINER, BLUE; Bin Colour:Blue; External Height:7"; External Width:11"; External Depth:23.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HULK 24" CONATINER, BLUE; Bin Colour:Blue; External Height:7"; External Width:11"; External Depth:23.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hulk 24 Conatiner, Blue; Bin Colour Quantum Storage - 44AC7196 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 24 Conatiner, Blue; Bin Colour Quantum Storage
44AC7196
Hulk 24 Conatiner, Blue; Bin Colour Quantum Storage 44AC7196
HULK 24" CONATINER, BLUE; Bin Colour:Blue; External Height:7"; External Width:11"; External Depth:23.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 24" CONATINER, BLUE; Bin Colour:Blue; External Height:7"; External Width:11"; External Depth:23.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7196
Product Name Hulk 24 Conatiner, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Dollies - 6693702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 220 lbs (100 kg)
Length 24 inch (600 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details