Quantum Storage Systems Ultra Stack & Hang Bin, Clear; Bin Colour Quantum Storage QUS275MOBCL*

Description
ULTRA STACK & HANG BIN, CLEAR; Bin Colour:Transparent; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, CLEAR; Bin Colour:Transparent; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Clear; Bin Colour Quantum Storage - 42AC6037 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Clear; Bin Colour Quantum Storage
42AC6037
Ultra Stack & Hang Bin, Clear; Bin Colour Quantum Storage 42AC6037
ULTRA STACK & HANG BIN, CLEAR; Bin Colour:Transparent; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, CLEAR; Bin Colour:Transparent; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6037
Product Name Ultra Stack & Hang Bin, Clear; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 6693695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Steel
View Details