Quantum Storage Systems Recycled Ultra Hang & Stack Bin, Black; Bin Colour Quantum Storage QUS275MOBBR*

Description
RECYCLED ULTRA HANG & STACK BIN, BLACK; Bin Colour:Black; External Height:11"; External Width:18"; External Depth:16.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RECYCLED ULTRA HANG & STACK BIN, BLACK; Bin Colour:Black; External Height:11"; External Width:18"; External Depth:16.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycled Ultra Hang & Stack Bin, Black; Bin Colour Quantum Storage - 42AC6036 - Newark, An Avnet Company
Chicago, IL, United States
Recycled Ultra Hang & Stack Bin, Black; Bin Colour Quantum Storage
42AC6036
Recycled Ultra Hang & Stack Bin, Black; Bin Colour Quantum Storage 42AC6036
RECYCLED ULTRA HANG & STACK BIN, BLACK; Bin Colour:Black; External Height:11"; External Width:18"; External Depth:16.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

RECYCLED ULTRA HANG & STACK BIN, BLACK; Bin Colour:Black; External Height:11"; External Width:18"; External Depth:16.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6036
Product Name Recycled Ultra Hang & Stack Bin, Black; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details