Quantum Storage Systems Ultra Stack & Hang Bin, Blue; Bin Colour Quantum Storage QUS275MOBBL

Description
ULTRA STACK & HANG BIN, BLUE; Bin Colour:Blue; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, BLUE; Bin Colour:Blue; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Blue; Bin Colour Quantum Storage - 42AC6035 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Blue; Bin Colour Quantum Storage
42AC6035
Ultra Stack & Hang Bin, Blue; Bin Colour Quantum Storage 42AC6035
ULTRA STACK & HANG BIN, BLUE; Bin Colour:Blue; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, BLUE; Bin Colour:Blue; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6035
Product Name Ultra Stack & Hang Bin, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Platform Trolleys - 3303740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 22 inch (570 mm)
View Details