Quantum Storage Systems Ultra Stack & Hang Bin, Yellow, 75Lb; Bin Colour Quantum Storage QUS270YL

Description
ULTRA STACK & HANG BIN, YELLOW, 75LB; Bin Colour:Yellow; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, YELLOW, 75LB; Bin Colour:Yellow; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Yellow, 75Lb; Bin Colour Quantum Storage - 44AC7184 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Yellow, 75Lb; Bin Colour Quantum Storage
44AC7184
Ultra Stack & Hang Bin, Yellow, 75Lb; Bin Colour Quantum Storage 44AC7184
ULTRA STACK & HANG BIN, YELLOW, 75LB; Bin Colour:Yellow; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, YELLOW, 75LB; Bin Colour:Yellow; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7184
Product Name Ultra Stack & Hang Bin, Yellow, 75Lb; Bin Colour Quantum Storage
Capacity 75 lbs (34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 2837100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details