Quantum Storage Systems Ultra Stack & Hang Bin, Green, 75Lb; Bin Colour Quantum Storage QUS270GN

Description
ULTRA STACK & HANG BIN, GREEN, 75LB; Bin Colour:Green; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, GREEN, 75LB; Bin Colour:Green; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Green, 75Lb; Bin Colour Quantum Storage - 44AC7181 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Green, 75Lb; Bin Colour Quantum Storage
44AC7181
Ultra Stack & Hang Bin, Green, 75Lb; Bin Colour Quantum Storage 44AC7181
ULTRA STACK & HANG BIN, GREEN, 75LB; Bin Colour:Green; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, GREEN, 75LB; Bin Colour:Green; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7181
Product Name Ultra Stack & Hang Bin, Green, 75Lb; Bin Colour Quantum Storage
Capacity 75 lbs (34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 2837094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 1102 lbs (500 kg)
Length 24 inch (600 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details