Quantum Storage Systems Ultra Stack & Hang Bin, Red, 60Lb; Bin Colour Quantum Storage QUS265RD

Description
ULTRA STACK & HANG BIN, RED, 60LB; Bin Colour:Red; External Height:9"; External Width:8.25"; External Depth:18"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, RED, 60LB; Bin Colour:Red; External Height:9"; External Width:8.25"; External Depth:18"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Red, 60Lb; Bin Colour Quantum Storage - 44AC7177 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Red, 60Lb; Bin Colour Quantum Storage
44AC7177
Ultra Stack & Hang Bin, Red, 60Lb; Bin Colour Quantum Storage 44AC7177
ULTRA STACK & HANG BIN, RED, 60LB; Bin Colour:Red; External Height:9"; External Width:8.25"; External Depth:18"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, RED, 60LB; Bin Colour:Red; External Height:9"; External Width:8.25"; External Depth:18"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7177
Product Name Ultra Stack & Hang Bin, Red, 60Lb; Bin Colour Quantum Storage
Capacity 60 lbs (27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Platform Trolleys - 252034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Material Steel
Length 36 inch (907 mm)
View Details