Quantum Storage Systems Ultra Stack & Hang Bin, Ivory, 75Lb; Bin Colour Quantum Storage QUS255IV

Description
ULTRA STACK & HANG BIN, IVORY, 75LB; Bin Colour:Ivory; External Height:8"; External Width:11"; External Depth:16"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes
Description
ULTRA STACK & HANG BIN, IVORY, 75LB; Bin Colour:Ivory; External Height:8"; External Width:11"; External Depth:16"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ultra Stack & Hang Bin, part number 44AC7164, is designed for heavy-duty use with a carrying capacity of 75 lbs. It features external dimensions of 16" in length, 11" in width, and 8" in height, making it suitable for various storage applications. The bin is constructed from durable materials and is RoHS compliant, ensuring it meets environmental standards. This product is part of a larger range that includes multiple sizes and colors, allowing for versatile organization solutions in both industrial and commercial settings.

Datasheet Summary
Powered by GS/AI

The Ultra Stack & Hang Bin, part number 44AC7164, is designed for heavy-duty use with a carrying capacity of 75 lbs. It features external dimensions of 16" in length, 11" in width, and 8" in height, making it suitable for various storage applications. The bin is constructed from durable materials and is RoHS compliant, ensuring it meets environmental standards. This product is part of a larger range that includes multiple sizes and colors, allowing for versatile organization solutions in both industrial and commercial settings.

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Ivory, 75Lb; Bin Colour Quantum Storage - 44AC7164 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Ivory, 75Lb; Bin Colour Quantum Storage
44AC7164
Ultra Stack & Hang Bin, Ivory, 75Lb; Bin Colour Quantum Storage 44AC7164
ULTRA STACK & HANG BIN, IVORY, 75LB; Bin Colour:Ivory; External Height:8"; External Width:11"; External Depth:16"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, IVORY, 75LB; Bin Colour:Ivory; External Height:8"; External Width:11"; External Depth:16"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7164
Product Name Ultra Stack & Hang Bin, Ivory, 75Lb; Bin Colour Quantum Storage
Capacity 75 lbs (34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 6693740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Aluminum
Length 34 inch (866 mm)
View Details