Quantum Storage Systems Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage QUS255CO

Description
CONDUCTIVE ULTRA STACK & HANG BIN, BLACK; Bin Colour:Black; External Height:8"; External Width:11"; External Depth:16"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE ULTRA STACK & HANG BIN, BLACK; Bin Colour:Black; External Height:8"; External Width:11"; External Depth:16"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage - 42AC6023 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage
42AC6023
Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage 42AC6023
CONDUCTIVE ULTRA STACK & HANG BIN, BLACK; Bin Colour:Black; External Height:8"; External Width:11"; External Depth:16"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes

CONDUCTIVE ULTRA STACK & HANG BIN, BLACK; Bin Colour:Black; External Height:8"; External Width:11"; External Depth:16"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6023
Product Name Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage
Capacity 75 lbs (34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 2256003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 397 lbs (180 kg)
Length 35 inch (885 mm)
Width 24 inch (610 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details