Quantum Storage Systems Ultra Stack & Hang Bin, Ivory, 60Lb; Bin Colour Quantum Storage QUS245IV

Description
ULTRA STACK & HANG BIN, IVORY, 60LB; Bin Colour:Ivory; External Height:5"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, IVORY, 60LB; Bin Colour:Ivory; External Height:5"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Ivory, 60Lb; Bin Colour Quantum Storage - 44AC7152 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Ivory, 60Lb; Bin Colour Quantum Storage
44AC7152
Ultra Stack & Hang Bin, Ivory, 60Lb; Bin Colour Quantum Storage 44AC7152
ULTRA STACK & HANG BIN, IVORY, 60LB; Bin Colour:Ivory; External Height:5"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, IVORY, 60LB; Bin Colour:Ivory; External Height:5"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7152
Product Name Ultra Stack & Hang Bin, Ivory, 60Lb; Bin Colour Quantum Storage
Capacity 60 lbs (27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Dollies - 2837092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 331 lbs (150 kg)
Length 30 inch (750 mm)
View Details