Quantum Storage Systems Ultra Stack & Hang Bin, Ivory, 60Lb; Bin Colour Quantum Storage QUS240IV

Description
ULTRA STACK & HANG BIN, IVORY, 60LB; Bin Colour:Ivory; External Height:7"; External Width:8.25"; External Depth:14.75"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, IVORY, 60LB; Bin Colour:Ivory; External Height:7"; External Width:8.25"; External Depth:14.75"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Ivory, 60Lb; Bin Colour Quantum Storage - 44AC7134 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Ivory, 60Lb; Bin Colour Quantum Storage
44AC7134
Ultra Stack & Hang Bin, Ivory, 60Lb; Bin Colour Quantum Storage 44AC7134
ULTRA STACK & HANG BIN, IVORY, 60LB; Bin Colour:Ivory; External Height:7"; External Width:8.25"; External Depth:14.75"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, IVORY, 60LB; Bin Colour:Ivory; External Height:7"; External Width:8.25"; External Depth:14.75"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7134
Product Name Ultra Stack & Hang Bin, Ivory, 60Lb; Bin Colour Quantum Storage
Capacity 60 lbs (27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 2595118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Aluminum
View Details