Quantum Storage Systems Recycled Ultra Hang & Stack Bin, Black; Bin Colour Quantum Storage QUS239BR

Description
RECYCLED ULTRA HANG & STACK BIN, BLACK; Bin Colour:Black; External Height:7"; External Width:10.75"; External Depth:8.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RECYCLED ULTRA HANG & STACK BIN, BLACK; Bin Colour:Black; External Height:7"; External Width:10.75"; External Depth:8.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycled Ultra Hang & Stack Bin, Black; Bin Colour Quantum Storage - 42AC6000 - Newark, An Avnet Company
Chicago, IL, United States
Recycled Ultra Hang & Stack Bin, Black; Bin Colour Quantum Storage
42AC6000
Recycled Ultra Hang & Stack Bin, Black; Bin Colour Quantum Storage 42AC6000
RECYCLED ULTRA HANG & STACK BIN, BLACK; Bin Colour:Black; External Height:7"; External Width:10.75"; External Depth:8.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

RECYCLED ULTRA HANG & STACK BIN, BLACK; Bin Colour:Black; External Height:7"; External Width:10.75"; External Depth:8.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6000
Product Name Recycled Ultra Hang & Stack Bin, Black; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details