Quantum Storage Systems Ultra Stack & Hang Bin, Blue, 50Lb; Bin Colour Quantum Storage QUS239BL

Description
ULTRA STACK & HANG BIN, BLUE, 50LB; Bin Colour:Blue; External Height:7"; External Width:8.25"; External Depth:10.75"; Carrying Capacity:50lb; Product Range:- RoHS Compliant: Yes
Description
ULTRA STACK & HANG BIN, BLUE, 50LB; Bin Colour:Blue; External Height:7"; External Width:8.25"; External Depth:10.75"; Carrying Capacity:50lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ultra Stack & Hang Bin, Blue, has external dimensions of 7 inches in height, 8.25 inches in width, and 10.75 inches in depth. It is designed to carry a maximum load of 50 pounds, making it suitable for heavy-duty storage applications. The bin is part of a larger range that includes various sizes and colors, providing flexibility for different storage needs. It is also RoHS compliant, indicating that it meets environmental safety standards. This product is ideal for engineers looking for durable and reliable storage solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Ultra Stack & Hang Bin, Blue, has external dimensions of 7 inches in height, 8.25 inches in width, and 10.75 inches in depth. It is designed to carry a maximum load of 50 pounds, making it suitable for heavy-duty storage applications. The bin is part of a larger range that includes various sizes and colors, providing flexibility for different storage needs. It is also RoHS compliant, indicating that it meets environmental safety standards. This product is ideal for engineers looking for durable and reliable storage solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Blue, 50Lb; Bin Colour Quantum Storage - 44AC7126 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Blue, 50Lb; Bin Colour Quantum Storage
44AC7126
Ultra Stack & Hang Bin, Blue, 50Lb; Bin Colour Quantum Storage 44AC7126
ULTRA STACK & HANG BIN, BLUE, 50LB; Bin Colour:Blue; External Height:7"; External Width:8.25"; External Depth:10.75"; Carrying Capacity:50lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, BLUE, 50LB; Bin Colour:Blue; External Height:7"; External Width:8.25"; External Depth:10.75"; Carrying Capacity:50lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7126
Product Name Ultra Stack & Hang Bin, Blue, 50Lb; Bin Colour Quantum Storage
Capacity 50 lbs (23 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 7334915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 220 lbs (100 kg)
Length 25 inch (625 mm)
View Details