Quantum Storage Systems Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage QUS235CO

Description
CONDUCTIVE ULTRA STACK & HANG BIN, BLACK; Bin Colour:Black; External Height:5"; External Width:11"; External Depth:10.875"; Carrying Capacity:50lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE ULTRA STACK & HANG BIN, BLACK; Bin Colour:Black; External Height:5"; External Width:11"; External Depth:10.875"; Carrying Capacity:50lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage - 42AC5998 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage
42AC5998
Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage 42AC5998
CONDUCTIVE ULTRA STACK & HANG BIN, BLACK; Bin Colour:Black; External Height:5"; External Width:11"; External Depth:10.875"; Carrying Capacity:50lb; Product Range:- RoHS Compliant: Yes

CONDUCTIVE ULTRA STACK & HANG BIN, BLACK; Bin Colour:Black; External Height:5"; External Width:11"; External Depth:10.875"; Carrying Capacity:50lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5998
Product Name Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage
Capacity 50 lbs (23 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 2542635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 2000 lbs (907 kg)
Length 17 inch (430 mm)
View Details