ULTRA STACK & HANG BIN, YELLOW, 30LB; Bin Colour:Yellow; External Height:5"; External Width:5.5"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 44AC7112 |
| Product Name | Ultra Stack & Hang Bin, Yellow, 30Lb; Bin Colour Quantum Storage |
| Capacity | 30 lbs (14 kg) |