Quantum Storage Systems Ultra Stack & Hang Bin, Red, 30Lb; Bin Colour Quantum Storage QUS230RD

Description
ULTRA STACK & HANG BIN, RED, 30LB; Bin Colour:Red; External Height:5"; External Width:5.5"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, RED, 30LB; Bin Colour:Red; External Height:5"; External Width:5.5"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Red, 30Lb; Bin Colour Quantum Storage - 44AC7111 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Red, 30Lb; Bin Colour Quantum Storage
44AC7111
Ultra Stack & Hang Bin, Red, 30Lb; Bin Colour Quantum Storage 44AC7111
ULTRA STACK & HANG BIN, RED, 30LB; Bin Colour:Red; External Height:5"; External Width:5.5"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, RED, 30LB; Bin Colour:Red; External Height:5"; External Width:5.5"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7111
Product Name Ultra Stack & Hang Bin, Red, 30Lb; Bin Colour Quantum Storage
Capacity 30 lbs (14 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details