Quantum Storage Systems Ultra Stack & Hang Bin, Red, 30Lb; Bin Colour Quantum Storage QUS224RD

Description
ULTRA STACK & HANG BIN, RED, 30LB; Bin Colour:Red; External Height:4"; External Width:4.125"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, RED, 30LB; Bin Colour:Red; External Height:4"; External Width:4.125"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Red, 30Lb; Bin Colour Quantum Storage - 44AC7105 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Red, 30Lb; Bin Colour Quantum Storage
44AC7105
Ultra Stack & Hang Bin, Red, 30Lb; Bin Colour Quantum Storage 44AC7105
ULTRA STACK & HANG BIN, RED, 30LB; Bin Colour:Red; External Height:4"; External Width:4.125"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, RED, 30LB; Bin Colour:Red; External Height:4"; External Width:4.125"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7105
Product Name Ultra Stack & Hang Bin, Red, 30Lb; Bin Colour Quantum Storage
Capacity 30 lbs (14 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Platform Trolleys - 2924093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1102 lbs (500 kg)
Material Steel
Length 39 inch (1000 mm)
View Details