Quantum Storage Systems Ultra Stack & Hang Bin, Clear, 30Lb; Bin Colour Quantum Storage QUS224CL

Description
ULTRA STACK & HANG BIN, CLEAR, 30LB; Bin Colour:Transparent; External Height:4"; External Width:4.125"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes
Description
ULTRA STACK & HANG BIN, CLEAR, 30LB; Bin Colour:Transparent; External Height:4"; External Width:4.125"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ultra Stack & Hang Bin, Clear, 30Lb, part number 42AC5987, is designed for efficient storage and organization. It features external dimensions of 4" in height, 4.125" in width, and 10.875" in depth, with a carrying capacity of 30 lbs. The bin is made from clear material, allowing for easy visibility of contents. It is part of a larger range that includes various sizes and colors, providing flexibility for different storage needs. The product is RoHS compliant, ensuring it meets environmental standards. This bin is suitable for applications requiring durable and stackable storage solutions.

Datasheet Summary
Powered by GS/AI

The Ultra Stack & Hang Bin, Clear, 30Lb, part number 42AC5987, is designed for efficient storage and organization. It features external dimensions of 4" in height, 4.125" in width, and 10.875" in depth, with a carrying capacity of 30 lbs. The bin is made from clear material, allowing for easy visibility of contents. It is part of a larger range that includes various sizes and colors, providing flexibility for different storage needs. The product is RoHS compliant, ensuring it meets environmental standards. This bin is suitable for applications requiring durable and stackable storage solutions.

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Clear, 30Lb; Bin Colour Quantum Storage - 42AC5987 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Clear, 30Lb; Bin Colour Quantum Storage
42AC5987
Ultra Stack & Hang Bin, Clear, 30Lb; Bin Colour Quantum Storage 42AC5987
ULTRA STACK & HANG BIN, CLEAR, 30LB; Bin Colour:Transparent; External Height:4"; External Width:4.125"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, CLEAR, 30LB; Bin Colour:Transparent; External Height:4"; External Width:4.125"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5987
Product Name Ultra Stack & Hang Bin, Clear, 30Lb; Bin Colour Quantum Storage
Capacity 30 lbs (14 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 1038689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details