Quantum Storage Systems Ultra Stack & Hang Bin, Yellow, 20Lb; Bin Colour Quantum Storage QUS221YL

Description
ULTRA STACK & HANG BIN, YELLOW, 20LB; Bin Colour:Yellow; External Height:5"; External Width:6"; External Depth:9.25"; Carrying Capacity:20lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, YELLOW, 20LB; Bin Colour:Yellow; External Height:5"; External Width:6"; External Depth:9.25"; Carrying Capacity:20lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Yellow, 20Lb; Bin Colour Quantum Storage - 44AC7100 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Yellow, 20Lb; Bin Colour Quantum Storage
44AC7100
Ultra Stack & Hang Bin, Yellow, 20Lb; Bin Colour Quantum Storage 44AC7100
ULTRA STACK & HANG BIN, YELLOW, 20LB; Bin Colour:Yellow; External Height:5"; External Width:6"; External Depth:9.25"; Carrying Capacity:20lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, YELLOW, 20LB; Bin Colour:Yellow; External Height:5"; External Width:6"; External Depth:9.25"; Carrying Capacity:20lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7100
Product Name Ultra Stack & Hang Bin, Yellow, 20Lb; Bin Colour Quantum Storage
Capacity 20 lbs (9 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 6693709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details