Quantum Storage Systems Ultra Stack & Hang Bin, Black, 10Lb; Bin Colour Quantum Storage QUS220BK

Description
ULTRA STACK & HANG BIN, BLACK, 10LB; Bin Colour:Black; External Height:3"; External Width:4.125"; External Depth:7.375"; Carrying Capacity:10lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, BLACK, 10LB; Bin Colour:Black; External Height:3"; External Width:4.125"; External Depth:7.375"; Carrying Capacity:10lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Black, 10Lb; Bin Colour Quantum Storage - 44AC7089 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Black, 10Lb; Bin Colour Quantum Storage
44AC7089
Ultra Stack & Hang Bin, Black, 10Lb; Bin Colour Quantum Storage 44AC7089
ULTRA STACK & HANG BIN, BLACK, 10LB; Bin Colour:Black; External Height:3"; External Width:4.125"; External Depth:7.375"; Carrying Capacity:10lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, BLACK, 10LB; Bin Colour:Black; External Height:3"; External Width:4.125"; External Depth:7.375"; Carrying Capacity:10lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7089
Product Name Ultra Stack & Hang Bin, Black, 10Lb; Bin Colour Quantum Storage
Capacity 10 lbs (5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Platform Trolleys - 2308237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 400 lbs (181 kg)
Length 33 inch (826 mm)
Width 20 inch (520 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details