Quantum Storage Systems Ultra Stack & Hang Bin, Clear, 10Lb; Bin Colour Quantum Storage QUS210CL

Description
ULTRA STACK & HANG BIN, CLEAR, 10LB; Bin Colour:Transparent; External Height:3"; External Width:4.125"; External Depth:5.375"; Carrying Capacity:10lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, CLEAR, 10LB; Bin Colour:Transparent; External Height:3"; External Width:4.125"; External Depth:5.375"; Carrying Capacity:10lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Clear, 10Lb; Bin Colour Quantum Storage - 42AC5976 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Clear, 10Lb; Bin Colour Quantum Storage
42AC5976
Ultra Stack & Hang Bin, Clear, 10Lb; Bin Colour Quantum Storage 42AC5976
ULTRA STACK & HANG BIN, CLEAR, 10LB; Bin Colour:Transparent; External Height:3"; External Width:4.125"; External Depth:5.375"; Carrying Capacity:10lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, CLEAR, 10LB; Bin Colour:Transparent; External Height:3"; External Width:4.125"; External Depth:5.375"; Carrying Capacity:10lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5976
Product Name Ultra Stack & Hang Bin, Clear, 10Lb; Bin Colour Quantum Storage
Capacity 10 lbs (5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 6693695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Steel
View Details