Quantum Storage Systems Ultra Stack & Hang Bin, Black, 10Lb; Bin Colour Quantum Storage QUS210BK

Description
ULTRA STACK & HANG BIN, BLACK, 10LB; Bin Colour:Black; External Height:3"; External Width:4.125"; External Depth:5.375"; Carrying Capacity:10lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, BLACK, 10LB; Bin Colour:Black; External Height:3"; External Width:4.125"; External Depth:5.375"; Carrying Capacity:10lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Black, 10Lb; Bin Colour Quantum Storage - 44AC7083 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Black, 10Lb; Bin Colour Quantum Storage
44AC7083
Ultra Stack & Hang Bin, Black, 10Lb; Bin Colour Quantum Storage 44AC7083
ULTRA STACK & HANG BIN, BLACK, 10LB; Bin Colour:Black; External Height:3"; External Width:4.125"; External Depth:5.375"; Carrying Capacity:10lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, BLACK, 10LB; Bin Colour:Black; External Height:3"; External Width:4.125"; External Depth:5.375"; Carrying Capacity:10lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7083
Product Name Ultra Stack & Hang Bin, Black, 10Lb; Bin Colour Quantum Storage
Capacity 10 lbs (5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details