Quantum Storage Systems Ultra Stack & Hang Bin, Ivory, 8Lb; Bin Colour Quantum Storage QUS200IV

Description
ULTRA STACK & HANG BIN, IVORY, 8LB; Bin Colour:Ivory; External Height:3"; External Width:4.125"; External Depth:5"; Carrying Capacity:8lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, IVORY, 8LB; Bin Colour:Ivory; External Height:3"; External Width:4.125"; External Depth:5"; Carrying Capacity:8lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Ivory, 8Lb; Bin Colour Quantum Storage - 44AC7080 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Ivory, 8Lb; Bin Colour Quantum Storage
44AC7080
Ultra Stack & Hang Bin, Ivory, 8Lb; Bin Colour Quantum Storage 44AC7080
ULTRA STACK & HANG BIN, IVORY, 8LB; Bin Colour:Ivory; External Height:3"; External Width:4.125"; External Depth:5"; Carrying Capacity:8lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, IVORY, 8LB; Bin Colour:Ivory; External Height:3"; External Width:4.125"; External Depth:5"; Carrying Capacity:8lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7080
Product Name Ultra Stack & Hang Bin, Ivory, 8Lb; Bin Colour Quantum Storage
Capacity 8 lbs (4 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 7938713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1102 lbs (500 kg)
Material Steel
Width 2 to 9 inch (50 to 220 mm)
View Details