Quantum Storage Systems Dividable Clear Tip Out Bin, 1 Cup, Grey; Bin Colour Quantum Storage QTB412GY

Description
DIVIDABLE CLEAR TIP OUT BIN, 1 CUP, GREY; Bin Colour:Grey; No. of Cups:1; Bin Height:5.94"; Bin Width:5.25"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIVIDABLE CLEAR TIP OUT BIN, 1 CUP, GREY; Bin Colour:Grey; No. of Cups:1; Bin Height:5.94"; Bin Width:5.25"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dividable Clear Tip Out Bin, 1 Cup, Grey; Bin Colour Quantum Storage - 44AC7071 - Newark, An Avnet Company
Chicago, IL, United States
Dividable Clear Tip Out Bin, 1 Cup, Grey; Bin Colour Quantum Storage
44AC7071
Dividable Clear Tip Out Bin, 1 Cup, Grey; Bin Colour Quantum Storage 44AC7071
DIVIDABLE CLEAR TIP OUT BIN, 1 CUP, GREY; Bin Colour:Grey; No. of Cups:1; Bin Height:5.94"; Bin Width:5.25"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes

DIVIDABLE CLEAR TIP OUT BIN, 1 CUP, GREY; Bin Colour:Grey; No. of Cups:1; Bin Height:5.94"; Bin Width:5.25"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7071
Product Name Dividable Clear Tip Out Bin, 1 Cup, Grey; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Trolleys - 1038695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 77 lbs (35 kg)
Material Plastic
Length 18 inch (460 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details