Quantum Storage Systems Dividable Clear Tip Out Bin, 2 Cup, Ivy; Bin Colour Quantum Storage QTB411IV

Description
DIVIDABLE CLEAR TIP OUT BIN, 2 CUP, IVY; Bin Colour:Ivory; No. of Cups:2; Bin Height:5.94"; Bin Width:5.25"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIVIDABLE CLEAR TIP OUT BIN, 2 CUP, IVY; Bin Colour:Ivory; No. of Cups:2; Bin Height:5.94"; Bin Width:5.25"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dividable Clear Tip Out Bin, 2 Cup, Ivy; Bin Colour Quantum Storage - 44AC7069 - Newark, An Avnet Company
Chicago, IL, United States
Dividable Clear Tip Out Bin, 2 Cup, Ivy; Bin Colour Quantum Storage
44AC7069
Dividable Clear Tip Out Bin, 2 Cup, Ivy; Bin Colour Quantum Storage 44AC7069
DIVIDABLE CLEAR TIP OUT BIN, 2 CUP, IVY; Bin Colour:Ivory; No. of Cups:2; Bin Height:5.94"; Bin Width:5.25"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes

DIVIDABLE CLEAR TIP OUT BIN, 2 CUP, IVY; Bin Colour:Ivory; No. of Cups:2; Bin Height:5.94"; Bin Width:5.25"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7069
Product Name Dividable Clear Tip Out Bin, 2 Cup, Ivy; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 220136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
View Details