Quantum Storage Systems Dividable Clear Tip Out Bin, 1 Cup, Wht; Bin Colour Quantum Storage QTB410WT

Description
DIVIDABLE CLEAR TIP OUT BIN, 1 CUP, WHT; Bin Colour:White; No. of Cups:1; Bin Height:5.94"; Bin Width:5.25"; Bin Depth:11.875"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIVIDABLE CLEAR TIP OUT BIN, 1 CUP, WHT; Bin Colour:White; No. of Cups:1; Bin Height:5.94"; Bin Width:5.25"; Bin Depth:11.875"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dividable Clear Tip Out Bin, 1 Cup, Wht; Bin Colour Quantum Storage - 44AC7067 - Newark, An Avnet Company
Chicago, IL, United States
Dividable Clear Tip Out Bin, 1 Cup, Wht; Bin Colour Quantum Storage
44AC7067
Dividable Clear Tip Out Bin, 1 Cup, Wht; Bin Colour Quantum Storage 44AC7067
DIVIDABLE CLEAR TIP OUT BIN, 1 CUP, WHT; Bin Colour:White; No. of Cups:1; Bin Height:5.94"; Bin Width:5.25"; Bin Depth:11.875"; Product Range:- RoHS Compliant: Yes

DIVIDABLE CLEAR TIP OUT BIN, 1 CUP, WHT; Bin Colour:White; No. of Cups:1; Bin Height:5.94"; Bin Width:5.25"; Bin Depth:11.875"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7067
Product Name Dividable Clear Tip Out Bin, 1 Cup, Wht; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 1038690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details