Quantum Storage Systems Individual Clear Tip Out Bin, White; Bin Colour Quantum Storage QTB409WT

Description
INDIVIDUAL CLEAR TIP OUT BIN, WHITE; Bin Colour:White; No. of Cups:1; Bin Height:3"; Bin Width:2.375"; Bin Depth:2.813"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INDIVIDUAL CLEAR TIP OUT BIN, WHITE; Bin Colour:White; No. of Cups:1; Bin Height:3"; Bin Width:2.375"; Bin Depth:2.813"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Clear Tip Out Bin, White; Bin Colour Quantum Storage - 44AC7063 - Newark, An Avnet Company
Chicago, IL, United States
Individual Clear Tip Out Bin, White; Bin Colour Quantum Storage
44AC7063
Individual Clear Tip Out Bin, White; Bin Colour Quantum Storage 44AC7063
INDIVIDUAL CLEAR TIP OUT BIN, WHITE; Bin Colour:White; No. of Cups:1; Bin Height:3"; Bin Width:2.375"; Bin Depth:2.813"; Product Range:- RoHS Compliant: Yes

INDIVIDUAL CLEAR TIP OUT BIN, WHITE; Bin Colour:White; No. of Cups:1; Bin Height:3"; Bin Width:2.375"; Bin Depth:2.813"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7063
Product Name Individual Clear Tip Out Bin, White; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Platform Trolleys - 9097031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Plastic
Length 16 inch (410 mm)
View Details