Quantum Storage Systems Individual Clear Tip Out Bin, Ivory; Bin Colour Quantum Storage QTB406IV

Description
INDIVIDUAL CLEAR TIP OUT BIN, IVORY; Bin Colour:Ivory; No. of Cups:1; Bin Height:4.25"; Bin Width:3.625"; Bin Depth:4.06"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INDIVIDUAL CLEAR TIP OUT BIN, IVORY; Bin Colour:Ivory; No. of Cups:1; Bin Height:4.25"; Bin Width:3.625"; Bin Depth:4.06"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Clear Tip Out Bin, Ivory; Bin Colour Quantum Storage - 44AC7059 - Newark, An Avnet Company
Chicago, IL, United States
Individual Clear Tip Out Bin, Ivory; Bin Colour Quantum Storage
44AC7059
Individual Clear Tip Out Bin, Ivory; Bin Colour Quantum Storage 44AC7059
INDIVIDUAL CLEAR TIP OUT BIN, IVORY; Bin Colour:Ivory; No. of Cups:1; Bin Height:4.25"; Bin Width:3.625"; Bin Depth:4.06"; Product Range:- RoHS Compliant: Yes

INDIVIDUAL CLEAR TIP OUT BIN, IVORY; Bin Colour:Ivory; No. of Cups:1; Bin Height:4.25"; Bin Width:3.625"; Bin Depth:4.06"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7059
Product Name Individual Clear Tip Out Bin, Ivory; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 2837094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 1102 lbs (500 kg)
Length 24 inch (600 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details