Quantum Storage Systems Individual Clear Tip Out Bin, Grey; Bin Colour Quantum Storage QTB406GY

Description
INDIVIDUAL CLEAR TIP OUT BIN, GREY; Bin Colour:Grey; No. of Cups:1; Bin Height:4.25"; Bin Width:3.625"; Bin Depth:4.06"; Product Range:- RoHS Compliant: Yes
Description
INDIVIDUAL CLEAR TIP OUT BIN, GREY; Bin Colour:Grey; No. of Cups:1; Bin Height:4.25"; Bin Width:3.625"; Bin Depth:4.06"; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Individual Clear Tip Out Bin, Grey, is designed for versatile storage applications. It features a compact size with dimensions of 4.25 inches in height, 3.625 inches in width, and 4.06 inches in depth. This bin is part of a series that allows for interlocking both vertically and horizontally, enhancing organization and accessibility. The product is RoHS compliant, indicating it meets environmental safety standards. Its clear design allows for easy visibility of contents, making it suitable for various settings, including industrial, mechanical, plumbing, and even playroom applications.

Datasheet Summary
Powered by GS/AI

The Individual Clear Tip Out Bin, Grey, is designed for versatile storage applications. It features a compact size with dimensions of 4.25 inches in height, 3.625 inches in width, and 4.06 inches in depth. This bin is part of a series that allows for interlocking both vertically and horizontally, enhancing organization and accessibility. The product is RoHS compliant, indicating it meets environmental safety standards. Its clear design allows for easy visibility of contents, making it suitable for various settings, including industrial, mechanical, plumbing, and even playroom applications.

Suppliers

Company
Product
Description
Supplier Links
Individual Clear Tip Out Bin, Grey; Bin Colour Quantum Storage - 44AC7058 - Newark, An Avnet Company
Chicago, IL, United States
Individual Clear Tip Out Bin, Grey; Bin Colour Quantum Storage
44AC7058
Individual Clear Tip Out Bin, Grey; Bin Colour Quantum Storage 44AC7058
INDIVIDUAL CLEAR TIP OUT BIN, GREY; Bin Colour:Grey; No. of Cups:1; Bin Height:4.25"; Bin Width:3.625"; Bin Depth:4.06"; Product Range:- RoHS Compliant: Yes

INDIVIDUAL CLEAR TIP OUT BIN, GREY; Bin Colour:Grey; No. of Cups:1; Bin Height:4.25"; Bin Width:3.625"; Bin Depth:4.06"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7058
Product Name Individual Clear Tip Out Bin, Grey; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Platform Trolleys - 8517537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Material Steel
Length 32 inch (820 mm)
View Details