Quantum Storage Systems Clear Tip Out Bin, 4 Cups, Ivory; Bin Colour Quantum Storage QTB304IV

Description
CLEAR TIP OUT BIN, 4 CUPS, IVORY; Bin Colour:Ivory; No. of Cups:4; Bin Height:8.125"; Bin Width:6.625"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes
Description
CLEAR TIP OUT BIN, 4 CUPS, IVORY; Bin Colour:Ivory; No. of Cups:4; Bin Height:8.125"; Bin Width:6.625"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Clear Tip Out Bin, 4 Cups, Ivory, is designed for efficient organization and storage of small items. It features a clear compartment design that allows for easy visibility and access to contents. The bin has a height of 8.125 inches, a width of 6.625 inches, and a depth of 23.625 inches, making it suitable for various storage applications. This product is RoHS compliant, ensuring it meets environmental standards. The bin's construction and dimensions make it a practical choice for engineers looking to maintain order in workspaces or storage areas.

Datasheet Summary
Powered by GS/AI

The Clear Tip Out Bin, 4 Cups, Ivory, is designed for efficient organization and storage of small items. It features a clear compartment design that allows for easy visibility and access to contents. The bin has a height of 8.125 inches, a width of 6.625 inches, and a depth of 23.625 inches, making it suitable for various storage applications. This product is RoHS compliant, ensuring it meets environmental standards. The bin's construction and dimensions make it a practical choice for engineers looking to maintain order in workspaces or storage areas.

Suppliers

Company
Product
Description
Supplier Links
Clear Tip Out Bin, 4 Cups, Ivory; Bin Colour Quantum Storage - 44AC7044 - Newark, An Avnet Company
Chicago, IL, United States
Clear Tip Out Bin, 4 Cups, Ivory; Bin Colour Quantum Storage
44AC7044
Clear Tip Out Bin, 4 Cups, Ivory; Bin Colour Quantum Storage 44AC7044
CLEAR TIP OUT BIN, 4 CUPS, IVORY; Bin Colour:Ivory; No. of Cups:4; Bin Height:8.125"; Bin Width:6.625"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes

CLEAR TIP OUT BIN, 4 CUPS, IVORY; Bin Colour:Ivory; No. of Cups:4; Bin Height:8.125"; Bin Width:6.625"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7044
Product Name Clear Tip Out Bin, 4 Cups, Ivory; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 157474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 lbs (50 kg)
Material Aluminum
Length 26 inch (670 mm)
View Details