Quantum Storage Systems Clear Tip Out Bin, 4 Cups, Grey; Bin Colour Quantum Storage QTB304GY

Description
CLEAR TIP OUT BIN, 4 CUPS, GREY; Bin Colour:Grey; No. of Cups:4; Bin Height:8.125"; Bin Width:6.625"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLEAR TIP OUT BIN, 4 CUPS, GREY; Bin Colour:Grey; No. of Cups:4; Bin Height:8.125"; Bin Width:6.625"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clear Tip Out Bin, 4 Cups, Grey; Bin Colour Quantum Storage - 44AC7043 - Newark, An Avnet Company
Chicago, IL, United States
Clear Tip Out Bin, 4 Cups, Grey; Bin Colour Quantum Storage
44AC7043
Clear Tip Out Bin, 4 Cups, Grey; Bin Colour Quantum Storage 44AC7043
CLEAR TIP OUT BIN, 4 CUPS, GREY; Bin Colour:Grey; No. of Cups:4; Bin Height:8.125"; Bin Width:6.625"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes

CLEAR TIP OUT BIN, 4 CUPS, GREY; Bin Colour:Grey; No. of Cups:4; Bin Height:8.125"; Bin Width:6.625"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7043
Product Name Clear Tip Out Bin, 4 Cups, Grey; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details