Quantum Storage Systems Bin Cabinet, Steel, 64Bins, Clear, 800Lb; No. Of Bins Quantum Storage QSC-64-2S-6DSCL

Description
BIN CABINET, STEEL, 64BINS, CLEAR, 800LB; No. of Bins:64; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, STEEL, 64BINS, CLEAR, 800LB; No. of Bins:64; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Steel, 64Bins, Clear, 800Lb; No. Of Bins Quantum Storage - 42AC5937 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Steel, 64Bins, Clear, 800Lb; No. Of Bins Quantum Storage
42AC5937
Bin Cabinet, Steel, 64Bins, Clear, 800Lb; No. Of Bins Quantum Storage 42AC5937
BIN CABINET, STEEL, 64BINS, CLEAR, 800LB; No. of Bins:64; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

BIN CABINET, STEEL, 64BINS, CLEAR, 800LB; No. of Bins:64; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 42AC5937
Product Name Bin Cabinet, Steel, 64Bins, Clear, 800Lb; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details