Quantum Storage Systems Bin Cabinet, Steel, 171Bins, Blue; No. Of Bins Quantum Storage QSC-48BL

Description
BIN CABINET, STEEL, 171BINS, BLUE; No. of Bins:171; Height:78"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, STEEL, 171BINS, BLUE; No. of Bins:171; Height:78"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Steel, 171Bins, Blue; No. Of Bins Quantum Storage - 44AC6967 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Steel, 171Bins, Blue; No. Of Bins Quantum Storage
44AC6967
Bin Cabinet, Steel, 171Bins, Blue; No. Of Bins Quantum Storage 44AC6967
BIN CABINET, STEEL, 171BINS, BLUE; No. of Bins:171; Height:78"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

BIN CABINET, STEEL, 171BINS, BLUE; No. of Bins:171; Height:78"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6967
Product Name Bin Cabinet, Steel, 171Bins, Blue; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 20.87 inch (530 mm)
Width 13.78 inch (350 mm)
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details