Quantum Storage Systems Bin Cabinet, Steel, 128Bin, Clear, 400Lb; No. Of Bins Quantum Storage QSC-4803CL

Description
BIN CABINET, STEEL, 128BIN, CLEAR, 400LB; No. of Bins:128; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, STEEL, 128BIN, CLEAR, 400LB; No. of Bins:128; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Steel, 128Bin, Clear, 400Lb; No. Of Bins Quantum Storage - 42AC5925 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Steel, 128Bin, Clear, 400Lb; No. Of Bins Quantum Storage
42AC5925
Bin Cabinet, Steel, 128Bin, Clear, 400Lb; No. Of Bins Quantum Storage 42AC5925
BIN CABINET, STEEL, 128BIN, CLEAR, 400LB; No. of Bins:128; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

BIN CABINET, STEEL, 128BIN, CLEAR, 400LB; No. of Bins:128; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 42AC5925
Product Name Bin Cabinet, Steel, 128Bin, Clear, 400Lb; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Stationary drawer cabinets - R5AEC-5834 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details