Quantum Storage Systems Bin Cabinet, Steel, 132Bins, Clear; No. Of Bins Quantum Storage QSC-36CL

Description
BIN CABINET, STEEL, 132BINS, CLEAR; No. of Bins:132; Height:72"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Description
BIN CABINET, STEEL, 132BINS, CLEAR; No. of Bins:132; Height:72"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bin Cabinet from Quantum Storage features a robust steel construction with a total of 132 clear bins, designed for efficient organization and storage. It measures 72 inches in height, 24 inches in width, and 36 inches in length, making it suitable for various workspace environments. The cabinet is constructed from 14-gauge all-welded steel, ensuring durability and stability. It is ready to use upon delivery and is compliant with RoHS standards, indicating it meets environmental safety regulations. This product is ideal for engineers seeking a reliable storage solution for small parts and components.

Datasheet Summary
Powered by GS/AI

The Bin Cabinet from Quantum Storage features a robust steel construction with a total of 132 clear bins, designed for efficient organization and storage. It measures 72 inches in height, 24 inches in width, and 36 inches in length, making it suitable for various workspace environments. The cabinet is constructed from 14-gauge all-welded steel, ensuring durability and stability. It is ready to use upon delivery and is compliant with RoHS standards, indicating it meets environmental safety regulations. This product is ideal for engineers seeking a reliable storage solution for small parts and components.

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Steel, 132Bins, Clear; No. Of Bins Quantum Storage - 42AC5914 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Steel, 132Bins, Clear; No. Of Bins Quantum Storage
42AC5914
Bin Cabinet, Steel, 132Bins, Clear; No. Of Bins Quantum Storage 42AC5914
BIN CABINET, STEEL, 132BINS, CLEAR; No. of Bins:132; Height:72"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

BIN CABINET, STEEL, 132BINS, CLEAR; No. of Bins:132; Height:72"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 42AC5914
Product Name Bin Cabinet, Steel, 132Bins, Clear; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stationary toolboxes - GT-5AJG30012S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Stainless Steel
Height 34.00 inch (864 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details