Quantum Storage Systems Bin Cabinet, 58Bins, Black, 800Lb; No. Of Bins Quantum Storage QSC-3672-4DBK

Description
BIN CABINET, 58BINS, BLACK, 800LB; No. of Bins:58; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, 58BINS, BLACK, 800LB; No. of Bins:58; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, 58Bins, Black, 800Lb; No. Of Bins Quantum Storage - 44AC6960 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, 58Bins, Black, 800Lb; No. Of Bins Quantum Storage
44AC6960
Bin Cabinet, 58Bins, Black, 800Lb; No. Of Bins Quantum Storage 44AC6960
BIN CABINET, 58BINS, BLACK, 800LB; No. of Bins:58; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Black RoHS Compliant: Yes

BIN CABINET, 58BINS, BLACK, 800LB; No. of Bins:58; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6960
Product Name Bin Cabinet, 58Bins, Black, 800Lb; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Belts & Tool Pouches - 179809 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Synthetic Fibre, Leather
Height 10.04 inch (255 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details