Quantum Storage Systems Bin Cabinet, 66Bins, Clear; No. Of Bins Quantum Storage QSC-36-MINCL

Description
BIN CABINET, 66BINS, CLEAR; No. of Bins:66; Height:36"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, 66BINS, CLEAR; No. of Bins:66; Height:36"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, 66Bins, Clear; No. Of Bins Quantum Storage - 42AC5910 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, 66Bins, Clear; No. Of Bins Quantum Storage
42AC5910
Bin Cabinet, 66Bins, Clear; No. Of Bins Quantum Storage 42AC5910
BIN CABINET, 66BINS, CLEAR; No. of Bins:66; Height:36"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

BIN CABINET, 66BINS, CLEAR; No. of Bins:66; Height:36"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 42AC5910
Product Name Bin Cabinet, 66Bins, Clear; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Boxes - 1340448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 12.99 inch (330 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details