BIN CABINET, STEEL, 96BIN, YELLOW, 800LB; No. of Bins:96; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 44AC6947 |
| Product Name | Bin Cabinet, Steel, 96Bin, Yellow, 800Lb; No. Of Bins Quantum Storage |
| Type | Bin Cabinet |