Quantum Storage Systems Bin Cabinet, 14 Gauge Steel, 800Lb; No. Of Bins Quantum Storage QSC-36-4IS-12DS

Description
BIN CABINET, 14 GAUGE STEEL, 800LB; No. of Bins:-; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, 14 GAUGE STEEL, 800LB; No. of Bins:-; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, 14 Gauge Steel, 800Lb; No. Of Bins Quantum Storage - 42AC5911 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, 14 Gauge Steel, 800Lb; No. Of Bins Quantum Storage
42AC5911
Bin Cabinet, 14 Gauge Steel, 800Lb; No. Of Bins Quantum Storage 42AC5911
BIN CABINET, 14 GAUGE STEEL, 800LB; No. of Bins:-; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

BIN CABINET, 14 GAUGE STEEL, 800LB; No. of Bins:-; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 42AC5911
Product Name Bin Cabinet, 14 Gauge Steel, 800Lb; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Key Cabinets - 108881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 11.81 inch (300 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details