Quantum Storage Systems Open Shelving, 6Shelves, 10Bins, Red; Shelving Unit Type Quantum Storage QSBU-700RD

Description
OPEN SHELVING, 6SHELVES, 10BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:42"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 6SHELVES, 10BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:42"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 6Shelves, 10Bins, Red; Shelving Unit Type Quantum Storage - 44AC6738 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 6Shelves, 10Bins, Red; Shelving Unit Type Quantum Storage
44AC6738
Open Shelving, 6Shelves, 10Bins, Red; Shelving Unit Type Quantum Storage 44AC6738
OPEN SHELVING, 6SHELVES, 10BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:42"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 6SHELVES, 10BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:42"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6738
Product Name Open Shelving, 6Shelves, 10Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4535WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Storage Racking - 3741647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details