Quantum Storage Systems Open Shelving, 6Shelves, 10Bins, Clear; Shelving Unit Type Quantum Storage QSBU-700CL

Description
OPEN SHELVING, 6SHELVES, 10BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:42"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:475lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 6SHELVES, 10BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:42"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:475lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 6Shelves, 10Bins, Clear; Shelving Unit Type Quantum Storage - 42AC5788 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 6Shelves, 10Bins, Clear; Shelving Unit Type Quantum Storage
42AC5788
Open Shelving, 6Shelves, 10Bins, Clear; Shelving Unit Type Quantum Storage 42AC5788
OPEN SHELVING, 6SHELVES, 10BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:42"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:475lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 6SHELVES, 10BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:42"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:475lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5788
Product Name Open Shelving, 6Shelves, 10Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 475 lbs (215 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Shelving with drawers - R5SHE-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details