Quantum Storage Systems Open Shelving, 6Shelves, 10Bins, Blue; Shelving Unit Type Quantum Storage QSBU-700BL

Description
OPEN SHELVING, 6SHELVES, 10BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 6SHELVES, 10BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 6Shelves, 10Bins, Blue; Shelving Unit Type Quantum Storage - 44AC6735 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 6Shelves, 10Bins, Blue; Shelving Unit Type Quantum Storage
44AC6735
Open Shelving, 6Shelves, 10Bins, Blue; Shelving Unit Type Quantum Storage 44AC6735
OPEN SHELVING, 6SHELVES, 10BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 6SHELVES, 10BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6735
Product Name Open Shelving, 6Shelves, 10Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463391 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Closed shelving - SRE2003 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details